ROHM 2SCR512RHZGTL Bipolar Transistor
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount TSMT3
TRANS NPN 30V 2A TSMT3
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 264937 | 846-2SCR512RHZGTLCT-ND | 2SCR512RHZGTL |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT-346T | SC-96 | TSMT3 |
| Polarity | NPN | ||
| Transistor Grade / Operating Range | Automotive |