ROHM Semiconductor USA, LLC 50V 3A 15000mW Bipolar Transistor 2SD1760R

Description
Trans GP BJT NPN 50V 3A 15000mW 3-Pin(2+Tab) CPT Product overview: 2SD1760R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 15000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 15000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 3A 15000mW 3-Pin(2+Tab) CPT Product overview: 2SD1760R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 15000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 15000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3A 15000mW Bipolar Transistor
276-2SD1760R
50V 3A 15000mW Bipolar Transistor 276-2SD1760R
Trans GP BJT NPN 50V 3A 15000mW 3-Pin(2+Tab) CPT Product overview: 2SD1760R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 15000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 15000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760R can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 3A 15000mW 3-Pin(2+Tab) CPT Product overview: 2SD1760R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, 15000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, 15000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1760R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157835-2SD1760R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157835-2SD1760R
Discrete Semiconductor Products 157835-2SD1760R
Manufacturer: Rohm Semiconductor Win Source Part Number: 157835-2SD1760R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1760R Alternative Parts (Cross-Reference): 2SD1760TLR; NZD560ATM; ZXT690BK; 2SD1802TTP-FA; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157835-2SD1760R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1760R
Alternative Parts (Cross-Reference): 2SD1760TLR; NZD560ATM; ZXT690BK; 2SD1802TTP-FA;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1760R 157835-2SD1760R
Product Name 50V 3A 15000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data