ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR293PT100

Description
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SCR293PT100-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR293PT100-ND
Single Bipolar Transistors 2SCR293PT100-ND
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 1A 320MHz 2W Surface Mount MPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 991843-2SCR293PT100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
991843-2SCR293PT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 991843-2SCR293PT100
Win Source Part Number: 991843-2SCR293PT100 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 350mV @ 25mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 100mA, 2V Frequency - Transition: 320MHz Package / Case: TO-243AA Supplier Device Package: MPT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Mfr: Rohm Semiconductor Base Product Number: 2SCR293

Win Source Part Number: 991843-2SCR293PT100
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 350mV @ 25mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 270 @ 100mA, 2V
Frequency - Transition: 320MHz
Package / Case: TO-243AA
Supplier Device Package: MPT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Mfr: Rohm Semiconductor
Base Product Number: 2SCR293

Buy Now Datasheet
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SCR293PT100
30V 1A Bipolar Transistor 276-2SCR293PT100
TRANS NPN 30V 1A MPT3 Product overview: 2SCR293PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR293PT100 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1A MPT3 Product overview: 2SCR293PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR293PT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR293PT100
Bipolar Transistors - BJT 2SCR293PT100
Bipolar Transistors - BJT Trans GP BJT NPN 30V 1A

Bipolar Transistors - BJT Trans GP BJT NPN 30V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR293PT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR293PT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR293PT100
TRANS NPN 30V 1A MPT3

TRANS NPN 30V 1A MPT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SCR293PT100-ND 991843-2SCR293PT100 276-2SCR293PT100 2SCR293PT100 2SCR293PT100
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 30V 1A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-243AA SOT3 Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 270 dB
Operating Frequency 320 MHz
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Arrays - BCV62CE6327HTSA1 - 123907-BCV62CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; PG-SOT143-4
View Details
8 suppliers
Bipolar Transistors - 2467585P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details