ROHM Semiconductor USA, LLC Bipolar Transistors 2SCR554PHZGT100

Description
NPN 1.5A 80V Transistor
Request a Quote Datasheet
Description
NPN 1.5A 80V Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2224053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2224053
Bipolar Transistors 2224053
NPN 1.5A 80V Transistor

NPN 1.5A 80V Transistor

Supplier's Site
Bipolar Transistors - 2224054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2224054P
Bipolar Transistors 2224054P
NPN 1.5A 80V Transistor

NPN 1.5A 80V Transistor

Supplier's Site
Bipolar Transistors - 2224054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2224054
Bipolar Transistors 2224054
NPN 1.5A 80V Transistor

NPN 1.5A 80V Transistor

Supplier's Site
Singapore, Singapore
80V 1.5A SOT89 Bipolar Transistor
276-2SCR554PHZGT100
80V 1.5A SOT89 Bipolar Transistor 276-2SCR554PHZGT100
TRANS NPN 80V 1.5A SOT89 Product overview: 2SCR554PHZGT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR554PHZGT100 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1.5A SOT89 Product overview: 2SCR554PHZGT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR554PHZGT100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR554PHZGT100 - 855259-2SCR554PHZGT100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR554PHZGT100
855259-2SCR554PHZGT100
TRANSISTORS - Transistors (BJT) - Single - 2SCR554PHZGT100 855259-2SCR554PHZGT100
Manufacturer: Rohm Semiconductor Win Source Part Number: 855259-2SCR554PHZGT1 00 Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 80 V 1.5 A 500 mW Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks Other Part Number: 846-2SCR554PHZGT100C T, 846-2SCR554PHZGT100T R, 846-2SCR554PHZGT100D KR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 855259-2SCR554PHZGT100
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 80 V 1.5 A 500 mW
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
Other Part Number: 846-2SCR554PHZGT100CT, 846-2SCR554PHZGT100TR, 846-2SCR554PHZGT100DKR

Buy Now
Single Bipolar Transistors - 846-2SCR554PHZGT100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SCR554PHZGT100TR-ND
Single Bipolar Transistors 846-2SCR554PHZGT100TR-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 846-2SCR554PHZGT100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SCR554PHZGT100DKR-ND
Single Bipolar Transistors 846-2SCR554PHZGT100DKR-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 846-2SCR554PHZGT100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-2SCR554PHZGT100CT-ND
Single Bipolar Transistors 846-2SCR554PHZGT100CT-ND
Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 1.5A 300MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Transistor, Bjt, Npn, 80V, 1.5A, Sot-89 Rohs Compliant Rohm - 91AH9365 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bjt, Npn, 80V, 1.5A, Sot-89 Rohs Compliant Rohm
91AH9365
Transistor, Bjt, Npn, 80V, 1.5A, Sot-89 Rohs Compliant Rohm 91AH9365
TRANSISTOR, BJT, NPN, 80V, 1.5A, SOT-89 ROHS COMPLIANT: YES

TRANSISTOR, BJT, NPN, 80V, 1.5A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR554PHZGT100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR554PHZGT100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR554PHZGT100
TRANS NPN 80V 1.5A SOT89

TRANS NPN 80V 1.5A SOT89

Supplier's Site
Single Bipolar Transistors - 2SCR554PHZGT100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR554PHZGT100
Single Bipolar Transistors 2SCR554PHZGT100
TRANS NPN 80V 1.5A SOT89

TRANS NPN 80V 1.5A SOT89

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2224053 276-2SCR554PHZGT100 855259-2SCR554PHZGT100 846-2SCR554PHZGT100TR-ND 91AH9365 2SCR554PHZGT100 2SCR554PHZGT100
Product Name Bipolar Transistors 80V 1.5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SCR554PHZGT100 Single Bipolar Transistors Transistor, Bjt, Npn, 80V, 1.5A, Sot-89 Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN
Package Type SOT89; SOT-89 Tape & Reel (TR) SOT3; SOT89 SOT89; TO-243AA TO-3; SOT89 SOT89; SOT-89 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC856UE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SC-74, SOT-457
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
PNP general purpose transistor - 2PB709ASW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -100 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 6697530 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details