Bipolar (BJT) Transistor NPN 32V 2A 100MHz 2W Surface Mount MPT3
TRANS NPN 32V 2A MPT3 Product overview: 2SD1766T100P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1766T100P can be used for catalog matching and distributor lookup.
TRANS NPN 32V 2A MPT3
TRANS NPN 32V 2A SOT-89
Bipolar Transistors - BJT DVR NPN 32V 2A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD1766T100P-ND | 276-2SD1766T100P | 2SD1766T100P | 687-2SD1766T100P | 2SD1766T100P |
| Product Name | Single Bipolar Transistors | 32V 2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 32V 2A SOT-89 | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 32 volts | 32 volts |