Bipolar (BJT) Transistor NPN - Darlington 40V 2A 150MHz 1W Surface Mount CPT3
Darlington Transistors NPN 40V 2A
TRANS NPN DARL 40V 2A CPT3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 2SD1759TL-ND | 2SD1759TL | 2SD1759TL |
| Product Name | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |