Bipolar (BJT) Transistor NPN 60V 2A 200MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 60V 2A 200MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 60V 2A 200MHz 500mW Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005924-2SC5866TLQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
TRANS NPN 60V 2A TSMT3 Product overview: 2SC5866TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5866TLQ can be used for catalog matching and distributor lookup.
TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:200MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:120hFE; Transistor Case Style:TSMT; No. of RoHS Compliant: Yes
TRANS NPN 60V 2A TSMT3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SC5866TLQCT-ND | 005924-2SC5866TLQ | 276-2SC5866TLQ | 40P3462 | 2SC5866TLQ |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC5866TLQ | 60V 2A Bipolar Transistor | Transistor; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | SC-96 | SOT3; TSMT3 | Tape & Reel (TR) | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 60 volts | 60 volts |