Bipolar (BJT) Transistor NPN 160V 1.5A 80MHz 1.8W Through Hole HRT
TRANS NPN 160V 1.5A HRT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2033AT114ETR-ND | 2SD2033AT114E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |