NPN transistor for high-speed switching and low-frequency amplification, housed in an SOT-323 (UMT3) package, with a collector-emitter voltage rating of 60 V, collector current of 500 mA, power dissipation of 200 mW, and a transition frequency of 300 MHz. It has a collector-emitter saturation voltage of up to 300 mV at I_C = 100 mA and I_B = 10 mA, and a DC current gain (h_FE) ranging from 120 to 390. The device is AEC-Q101 qualified and RoHS compliant.
TRANSISTOR, AEC-Q101, NPN, 60V, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:300MHz; Power Dissipation Pd:200mW; DC Collector Current:500mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 24AC5552 |
| Product Name | Transistor, Aec-Q101, Npn, 60V, Sot-323; Transistor Polarity Rohm |
| Transistor Type | Transistor, Aec-Q101, Npn, 60V, Sot-323; Transistor Polarity Rohm |