ROHM Semiconductor USA, LLC 30V 3A Bipolar Transistor 2SCR552P5T100

Description
TRANS NPN 30V 3A MPT3 Product overview: 2SCR552P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR552P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 3A MPT3 Product overview: 2SCR552P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR552P5T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A Bipolar Transistor
276-2SCR552P5T100
30V 3A Bipolar Transistor 276-2SCR552P5T100
TRANS NPN 30V 3A MPT3 Product overview: 2SCR552P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR552P5T100 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 3A MPT3 Product overview: 2SCR552P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR552P5T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR552P5T100 - 762762-2SCR552P5T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR552P5T100
762762-2SCR552P5T100
TRANSISTORS - Transistors (BJT) - Single - 2SCR552P5T100 762762-2SCR552P5T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 762762-2SCR552P5T100 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 280MHz Family Name: 2SCR552P5 Categories: Discrete Semiconductor Products Manufacturer Package: MPT3 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 1A Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 2V Alternative Parts (Cross-Reference): 2SCR552PFRAT100; FJC1963QTF_NL; FJC1963QTF; Introduction Date: April 22, 2016 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762762-2SCR552P5T100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 280MHz
Family Name: 2SCR552P5
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 50mA, 1A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 2V
Alternative Parts (Cross-Reference): 2SCR552PFRAT100; FJC1963QTF_NL; FJC1963QTF;
Introduction Date: April 22, 2016
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2SCR552P5T100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR552P5T100DKR-ND
Single Bipolar Transistors 2SCR552P5T100DKR-ND
Bipolar (BJT) Transistor NPN 30V 3A 280MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 3A 280MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR552P5T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR552P5T100TR-ND
Single Bipolar Transistors 2SCR552P5T100TR-ND
Bipolar (BJT) Transistor NPN 30V 3A 280MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 3A 280MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR552P5T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR552P5T100CT-ND
Single Bipolar Transistors 2SCR552P5T100CT-ND
Bipolar (BJT) Transistor NPN 30V 3A 280MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 3A 280MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR552P5T100
Bipolar Transistors - BJT 2SCR552P5T100
Bipolar Transistors - BJT NPN 30V Vceo 3A Ic MPT3

Bipolar Transistors - BJT NPN 30V Vceo 3A Ic MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR552P5T100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SCR552P5T100
Single Bipolar Transistors 2SCR552P5T100
TRANS NPN 30V 3A MPT3

TRANS NPN 30V 3A MPT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR552P5T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR552P5T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR552P5T100
TRANS NPN 30V 3A MPT3

TRANS NPN 30V 3A MPT3

Supplier's Site
Transistor, Npn, 30V, 3A, Sot-89; Transistor Polarity Rohm - 82AC4058 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 3A, Sot-89; Transistor Polarity Rohm
82AC4058
Transistor, Npn, 30V, 3A, Sot-89; Transistor Polarity Rohm 82AC4058
TRANSISTOR, NPN, 30V, 3A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:280MHz; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 3A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:280MHz; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2SCR552P5T100 762762-2SCR552P5T100 2SCR552P5T100DKR-ND 2SCR552P5T100 2SCR552P5T100 2SCR552P5T100 82AC4058
Product Name 30V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SCR552P5T100 Single Bipolar Transistors Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 30V, 3A, Sot-89; Transistor Polarity Rohm
Polarity NPN NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3 TO-243AA TO-243AA TO-3; SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC818-40WE6327 - Acme Chip Technology Co., Limited
Specs
Package Type PG-SOT323-3-1
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1223261 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details