ROHM Semiconductor USA, LLC 32V 0.3A Bipolar Transistor 2SD1383KT146B

Description
TRANS NPN DARL 32V 0.3A SMT3 Product overview: 2SD1383KT146B from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1383KT146B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 32V 0.3A SMT3 Product overview: 2SD1383KT146B from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1383KT146B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 0.3A Bipolar Transistor
276-2SD1383KT146B
32V 0.3A Bipolar Transistor 276-2SD1383KT146B
TRANS NPN DARL 32V 0.3A SMT3 Product overview: 2SD1383KT146B from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1383KT146B can be used for catalog matching and distributor lookup.

TRANS NPN DARL 32V 0.3A SMT3 Product overview: 2SD1383KT146B from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1383KT146B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1383KT146B - 005937-2SD1383KT146B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1383KT146B
005937-2SD1383KT146B
TRANSISTORS - Transistors (BJT) - Single - 2SD1383KT146B 005937-2SD1383KT146B
Manufacturer: Rohm Semiconductor Win Source Part Number: 005937-2SD1383KT146B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 1.5V @ 400μA, 200mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 100mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005937-2SD1383KT146B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 1.5V @ 400μA, 200mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 100mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1383KT146B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1383KT146B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1383KT146B
TRANS NPN DARL 32V 0.3A SMT3

TRANS NPN DARL 32V 0.3A SMT3

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2SD1383KT146B
Darlington Transistors 2SD1383KT146B
Darlington Transistors NPN 32V 0.3A

Darlington Transistors NPN 32V 0.3A

Buy Now Datasheet
Transistor, Npn, 32V, 0.3A, Sot-346; Transistor Polarity Rohm - 82AC4076 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 32V, 0.3A, Sot-346; Transistor Polarity Rohm
82AC4076
Transistor, Npn, 32V, 0.3A, Sot-346; Transistor Polarity Rohm 82AC4076
TRANSISTOR, NPN, 32V, 0.3A, SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:32V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:300mA; DC Current Gain hFE:5000hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 32V, 0.3A, SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:32V; Transition Frequency ft:250MHz; Power Dissipation Pd:200mW; DC Collector Current:300mA; DC Current Gain hFE:5000hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD1383KT146B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD1383KT146B
Single Bipolar Transistors 2SD1383KT146B
TRANS NPN DARL 32V 0.3A SMT3

TRANS NPN DARL 32V 0.3A SMT3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
2SD1383KT146B
Triode/MOS Tube/Transistor >> Darlington Transistors 2SD1383KT146B
32V 5000@100mA,5V NPN 300mA 200mW TO-236-3(SOT-23-3) Darlington Transistors ROHS

32V 5000@100mA,5V NPN 300mA 200mW TO-236-3(SOT-23-3) Darlington Transistors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Darlington Transistors Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-2SD1383KT146B 005937-2SD1383KT146B 2SD1383KT146B 2SD1383KT146B 82AC4076 2SD1383KT146B 2SD1383KT146B
Product Name 32V 0.3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD1383KT146B Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors Transistor, Npn, 32V, 0.3A, Sot-346; Transistor Polarity Rohm Single Bipolar Transistors Triode/MOS Tube/Transistor >> Darlington Transistors
Polarity NPN NPN; NPN - Darlington NPN NPN - Darlington; NPN NPN
Package Type Tape & Reel (TR) SOT3; SMT3 TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps 300 milliamps
VCEO 32 volts 1.5 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data