ROHM Semiconductor USA, LLC 80V 1A 1000mW Bipolar Transistor 2SD1733-P

Description
Trans GP BJT NPN 80V 1A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD1733-P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1733-P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 1A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD1733-P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1733-P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A 1000mW Bipolar Transistor
276-2SD1733-P
80V 1A 1000mW Bipolar Transistor 276-2SD1733-P
Trans GP BJT NPN 80V 1A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD1733-P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1733-P can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 1A 1000mW 3-Pin(2+Tab) CPT Product overview: 2SD1733-P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1733-P can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157802-2SD1733-P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157802-2SD1733-P
Discrete Semiconductor Products 157802-2SD1733-P
Manufacturer: Rohm Semiconductor Win Source Part Number: 157802-2SD1733-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1733P Alternative Parts (Cross-Reference): 2SD1733TLP; MJD29CTF; KSH29CTF; Introduction Date: February 28, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157802-2SD1733-P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1733P
Alternative Parts (Cross-Reference): 2SD1733TLP; MJD29CTF; KSH29CTF;
Introduction Date: February 28, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD1733-P 157802-2SD1733-P
Product Name 80V 1A 1000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data