TRANS NPN 80V 0.5A SMT3 Product overview: 2SD1782KT146Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1782KT146Q can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005953-2SD1782KT146Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS NPN 80V 0.5A SMT3
TRANS NPN 80V 0.5A SMT3
TRANSISTOR, NPN, 80V, SC-59; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:120MHz RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 80V 0.5A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD1782KT146Q | 005953-2SD1782KT146Q | 2SD1782KT146Q | 2SD1782KT146Q | 40P3468 | 2SD1782KT146Q |
| Product Name | 80V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1782KT146Q | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Npn, 80V, Sc-59; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SMT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |