Bipolar (BJT) Transistor NPN 30V 5A 250MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN 30V 5A 250MHz 2W Surface Mount MPT3
Bipolar (BJT) Transistor NPN 30V 5A 250MHz 2W Surface Mount MPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 762760-2SCR542PT100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 250MHz
Family Name: 2SCR542P
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 100mA, 2A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 2V
Alternative Parts (Cross-Reference): 2SD2402EY-A; 2SD2402; 2SD2402EZ;
Introduction Date: December 20, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
TRANS NPN 30V 5A MPT3 Product overview: 2SCR542PT100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR542PT100 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 5A MPT3
TRANS, NPN, 30V, 5A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:5A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 30V 5A MPT3
Bipolar Transistors - BJT Bipolar Transistors BJT I2C BUS 2Kbit
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SCR542PT100TR-ND | 762760-2SCR542PT100 | 276-2SCR542PT100 | 2SCR542PT100 | 82AC4055 | 2SCR542PT100 | 2SCR542PT100 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SCR542PT100 | 30V 5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 30V, 5A, 150Deg C, 0.5W; Transistor Polarity Rohm | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-243AA | SOT3 | Tape & Reel (TR) | MPT3 | TO-3 | TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |