ROHM Semiconductor USA, LLC 31V 2A SOT-89 Bipolar Transistor 2SD2167 T100

Description
TRANS NPN 31V 2A SOT-89 Product overview: 2SD2167 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 31V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2167 T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 31V 2A SOT-89 Product overview: 2SD2167 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 31V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2167 T100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
31V 2A SOT-89 Bipolar Transistor
276-2SD2167 T100
31V 2A SOT-89 Bipolar Transistor 276-2SD2167 T100
TRANS NPN 31V 2A SOT-89 Product overview: 2SD2167 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 31V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2167 T100 can be used for catalog matching and distributor lookup.

TRANS NPN 31V 2A SOT-89 Product overview: 2SD2167 T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 31V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2167 T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2167 T100 - 053695-2SD2167 T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2167 T100
053695-2SD2167 T100
TRANSISTORS - Transistors (BJT) - Single - 2SD2167 T100 053695-2SD2167 T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 053695-2SD2167 T100 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 31V Max Vce (sat): 1V @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 500mA, 3V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053695-2SD2167 T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 31V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 500mA, 3V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD2167 T100 053695-2SD2167 T100
Product Name 31V 2A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2167 T100
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data