ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC5881TLQ

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157346-2SC5881TLQ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5881Q Alternative Parts (Cross-Reference): 2SC4332-ZK-A; 2SC4332-Z-E1(K); 2SC4332-Z-AZ(K); 2SC4332-ZK; Introduction Date: January 07, 2004 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 157346-2SC5881TLQ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5881Q Alternative Parts (Cross-Reference): 2SC4332-ZK-A; 2SC4332-Z-E1(K); 2SC4332-Z-AZ(K); 2SC4332-ZK; Introduction Date: January 07, 2004 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157346-2SC5881TLQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157346-2SC5881TLQ
Discrete Semiconductor Products 157346-2SC5881TLQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 157346-2SC5881TLQ Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5881Q Alternative Parts (Cross-Reference): 2SC4332-ZK-A; 2SC4332-Z-E1(K); 2SC4332-Z-AZ(K); 2SC4332-ZK; Introduction Date: January 07, 2004 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157346-2SC5881TLQ
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5881Q
Alternative Parts (Cross-Reference): 2SC4332-ZK-A; 2SC4332-Z-E1(K); 2SC4332-Z-AZ(K); 2SC4332-ZK;
Introduction Date: January 07, 2004
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 5A Bipolar Transistor
276-2SC5881TLQ
60V 5A Bipolar Transistor 276-2SC5881TLQ
Trans GP BJT NPN 60V 5A 3-Pin(2+Tab) CPT T/R Product overview: 2SC5881TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5881TLQ can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 5A 3-Pin(2+Tab) CPT T/R Product overview: 2SC5881TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5881TLQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 157346-2SC5881TLQ 276-2SC5881TLQ
Product Name Discrete Semiconductor Products 60V 5A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data