Bipolar (BJT) Transistor NPN 50V 3A 90MHz 1W Through Hole ATV
TRANS NPN 50V 3A ATV Product overview: 2SD1864TV2Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1864TV2Q can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004575-2SD1864TV2Q
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1V @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 3V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SC4487T-AN; 2SD1864R; 2SD1864Q;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 3A ATV
TRANS NPN 50V 3A ATV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD1864TV2QTB-ND | 276-2SD1864TV2Q | 1004575-2SD1864TV2Q | 2SD1864TV2Q | 2SD1864TV2Q |
| Product Name | Single Bipolar Transistors | 50V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD1864TV2Q | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | 3-SIP | Tape & Box (TB) | SOT3; ATV | 3-SIP | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) | |||
| VCEO | 50 volts | 50 volts | 50 volts |