Bipolar (BJT) Transistor NPN 60V 1A 250MHz 500mW Surface Mount TSMT3
TRANS NPN 60V 1A TSMT3
Bipolar Transistors - BJT NPN 60V 1A
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC5865TLR-ND | 2SC5865TLR | 2SC5865TLR | 2SC5865TLR |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | ||
| Package Type | SC-96 | SC-96 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 60 volts | 60 volts |