Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004566-2SD1857ATV2P
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 2V @ 100mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
TRANS NPN 160V 1.5A ATV Product overview: 2SD1857ATV2P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD1857ATV2P can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 160V 1.5A 80MHz 1W Through Hole ATV
TRANS NPN 160V 1.5A ATV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1004566-2SD1857ATV2P | 276-2SD1857ATV2P | 2SD1857ATV2P-ND | 2SD1857ATV2P |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD1857ATV2P | 160V 1.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | ||
| Package Type | SOT3; ATV | Tape & Box (TB) | 3-SIP | |
| Packing Method | Tape & Box (TB) | Tape Reel; Tape & Box (TB) |