TRANS NPN 80V 5A TO263AB Product overview: 2SCR586JGTLL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR586JGTLL can be used for catalog matching and distributor lookup.
NPN, TO-263AB, 80V 5A, Power Transistor
NPN, TO-263AB, 80V 5A, Power Transistor
NPN, TO-263AB, 80V 5A, Power Transistor
Win Source Part Number: 1377218-2SCR586JGTLL
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 5 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 3V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 100mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
Frequency - Transition: 200MHz
Power - Max: 40 W
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 40W Surface Mount TO-263AB
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 40W Surface Mount TO-263AB
Bipolar (BJT) Transistor NPN 80V 5A 200MHz 40W Surface Mount TO-263AB
TRANS, BIPOLAR, NPN, 80V, 5A/40W/TO263AB ROHS COMPLIANT: YES
TRANS NPN 80V 5A TO263AB
TRANS NPN 80V 5A TO263AB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SCR586JGTLL | 2374294P | 1377218-2SCR586JGTLL | 846-2SCR586JGTLLCT-ND | 46AJ0837 | 2SCR586JGTLL | 2SCR586JGTLL |
| Product Name | 80V 5A Bipolar Transistor | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Trans, Bipolar, Npn, 80V, 5A/40W/to263Ab Rohs Compliant Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | TO-263; TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | AEC-Q101 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |