ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR522EBTL

Description
Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SCR522EBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR522EBTLDKR-ND
Single Bipolar Transistors 2SCR522EBTLDKR-ND
Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SCR522EBTLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR522EBTLCT-ND
Single Bipolar Transistors 2SCR522EBTLCT-ND
Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
Single Bipolar Transistors - 2SCR522EBTLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR522EBTLTR-ND
Single Bipolar Transistors 2SCR522EBTLTR-ND
Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)

Bipolar (BJT) Transistor NPN 20V 200mA 400MHz 150mW Surface Mount EMT3F (SOT-416FL)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR522EBTL - 102059-2SCR522EBTL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR522EBTL
102059-2SCR522EBTL
TRANSISTORS - Transistors (BJT) - Single - 2SCR522EBTL 102059-2SCR522EBTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 102059-2SCR522EBTL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: EMT3F (SOT-416FL) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 102059-2SCR522EBTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3F (SOT-416FL)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 0.2A Bipolar Transistor
276-2SCR522EBTL
20V 0.2A Bipolar Transistor 276-2SCR522EBTL
TRANS NPN 20V 0.2A EMT3F Product overview: 2SCR522EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR522EBTL can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.2A EMT3F Product overview: 2SCR522EBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR522EBTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR522EBTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR522EBTL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR522EBTL
TRANS NPN 20V 0.2A EMT3F

TRANS NPN 20V 0.2A EMT3F

Supplier's Site
Transistor, Npn, 20V, 0.2A, Sot-416Fl; Transistor Polarity Rohm - 82AC4050 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 20V, 0.2A, Sot-416Fl; Transistor Polarity Rohm
82AC4050
Transistor, Npn, 20V, 0.2A, Sot-416Fl; Transistor Polarity Rohm 82AC4050
TRANSISTOR, NPN, 20V, 0.2A, SOT-416FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:400MHz; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 20V, 0.2A, SOT-416FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:400MHz; Power Dissipation Pd:150mW; DC Collector Current:200mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR522EBTL
Bipolar Transistors - BJT 2SCR522EBTL
Bipolar Transistors - BJT NPN General Purpose Amplification Transistor

Bipolar Transistors - BJT NPN General Purpose Amplification Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SCR522EBTLDKR-ND 102059-2SCR522EBTL 276-2SCR522EBTL 2SCR522EBTL 82AC4050 2SCR522EBTL
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SCR522EBTL 20V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 20V, 0.2A, Sot-416Fl; Transistor Polarity Rohm Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN
Package Type SC-89, SOT-490 SOT3; EMT3F (SOT-416FL) Tape & Reel (TR) TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data