Manufacturer: Rohm Semiconductor
Win Source Part Number: 801958-2SCR502UBTL
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: NPN
Frequency - Transition: 360MHz
Supplier Device Package: UMT3F
Temperature Range - Operating: 150°C
Manufacturer Package: SC-85
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 200nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 200mA
DC Current Gain (hFE) (Min) at Ic, Vce: 200 at 100mA, 2V
TRANS NPN 30V 0.5A UMT3F Product overview: 2SCR502UBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR502UBTL can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.5A UMT3F
TRANS NPN 30V 0.5A UMT3F
TRANSISTOR, NPN, 30V, 0.5A, SOT-323FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:360MHz; Power Dissipation Pd:200mW; DC Collector Current:500mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 801958-2SCR502UBTL | 276-2SCR502UBTL | 2SCR502UBTL | 2SCR502UBTL | 82AC4045 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SCR502UBTL | 30V 0.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 30V, 0.5A, Sot-323Fl; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT3 | Tape & Reel (TR) | SC-85 | UMT3F | TO-3; SOT3; SOT323 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts |