ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SCR512P5T100

Description
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SCR512P5T100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR512P5T100DKR-ND
Single Bipolar Transistors 2SCR512P5T100DKR-ND
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR512P5T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR512P5T100TR-ND
Single Bipolar Transistors 2SCR512P5T100TR-ND
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SCR512P5T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SCR512P5T100CT-ND
Single Bipolar Transistors 2SCR512P5T100CT-ND
Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 2A 320MHz 500mW Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR512P5T100 - 762754-2SCR512P5T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR512P5T100
762754-2SCR512P5T100
TRANSISTORS - Transistors (BJT) - Single - 2SCR512P5T100 762754-2SCR512P5T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 762754-2SCR512P5T100 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 320MHz Family Name: 2SCR512P5 Categories: Discrete Semiconductor Products Manufacturer Package: MPT3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 35mA, 700mA Current - Collector Cutoff (Maximum): 1μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 100mA, 2V Alternative Parts (Cross-Reference): 2SCR512PFRAT100; Introduction Date: April 22, 2016 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 762754-2SCR512P5T100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 320MHz
Family Name: 2SCR512P5
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 35mA, 700mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 100mA, 2V
Alternative Parts (Cross-Reference): 2SCR512PFRAT100;
Introduction Date: April 22, 2016
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistors - 2643661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643661P
Bipolar Transistors 2643661P
NPN SOT-89 30V 2A Power Transistor

NPN SOT-89 30V 2A Power Transistor

Supplier's Site
Bipolar Transistors - 2643661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643661
Bipolar Transistors 2643661
NPN SOT-89 30V 2A Power Transistor

NPN SOT-89 30V 2A Power Transistor

Supplier's Site
Bipolar Transistors - 2643660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643660
Bipolar Transistors 2643660
NPN SOT-89 30V 2A Power Transistor

NPN SOT-89 30V 2A Power Transistor

Supplier's Site
Singapore, Singapore
30V 2A Bipolar Transistor
276-2SCR512P5T100
30V 2A Bipolar Transistor 276-2SCR512P5T100
TRANS NPN 30V 2A MPT3 Product overview: 2SCR512P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512P5T100 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 2A MPT3 Product overview: 2SCR512P5T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512P5T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
NPN 30V 2A MEDIUM POWER TRANSIST - 687-2SCR512P5T100 - Utmel Electronic Limited
Hong Kong, China
NPN 30V 2A MEDIUM POWER TRANSIST
687-2SCR512P5T100
NPN 30V 2A MEDIUM POWER TRANSIST 687-2SCR512P5T100
NPN 30V 2A MEDIUM POWER TRANSIST

NPN 30V 2A MEDIUM POWER TRANSIST

Supplier's Site
Transistor, Npn, 30V, 2A, Sot-89; Transistor Polarity Rohm - 82AC4046 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 2A, Sot-89; Transistor Polarity Rohm
82AC4046
Transistor, Npn, 30V, 2A, Sot-89; Transistor Polarity Rohm 82AC4046
TRANSISTOR, NPN, 30V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SCR512P5T100
Bipolar Transistors - BJT 2SCR512P5T100
Bipolar Transistors - BJT NPN 30V Vceo 2A Ic MPT3

Bipolar Transistors - BJT NPN 30V Vceo 2A Ic MPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SCR512P5T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SCR512P5T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SCR512P5T100
TRANS NPN 30V 2A MPT3

TRANS NPN 30V 2A MPT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SCR512P5T100DKR-ND 762754-2SCR512P5T100 2643661P 276-2SCR512P5T100 687-2SCR512P5T100 82AC4046 2SCR512P5T100 2SCR512P5T100
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SCR512P5T100 Bipolar Transistors 30V 2A Bipolar Transistor NPN 30V 2A MEDIUM POWER TRANSIST Transistor, Npn, 30V, 2A, Sot-89; Transistor Polarity Rohm Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN
Package Type TO-243AA SOT3 SOT89; SOT-89 Tape & Reel (TR) TO-3; SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data