ROHM Semiconductor USA, LLC 30V 0.3A Bipolar Transistor 2SD2142KT146

Description
TRANS NPN DARL 30V 0.3A SMT3 Product overview: 2SD2142KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2142KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 30V 0.3A SMT3 Product overview: 2SD2142KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2142KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.3A Bipolar Transistor
276-2SD2142KT146
30V 0.3A Bipolar Transistor 276-2SD2142KT146
TRANS NPN DARL 30V 0.3A SMT3 Product overview: 2SD2142KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2142KT146 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 30V 0.3A SMT3 Product overview: 2SD2142KT146 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2142KT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD2142KT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2142KT146CT-ND
Single Bipolar Transistors 2SD2142KT146CT-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 200MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 200MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2142KT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2142KT146TR-ND
Single Bipolar Transistors 2SD2142KT146TR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 200MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 200MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2142KT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2142KT146DKR-ND
Single Bipolar Transistors 2SD2142KT146DKR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 200MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 200MHz 200mW Surface Mount SMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2142KT146 - 005974-2SD2142KT146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2142KT146
005974-2SD2142KT146
TRANSISTORS - Transistors (BJT) - Single - 2SD2142KT146 005974-2SD2142KT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 005974-2SD2142KT146 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005974-2SD2142KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2142KT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2142KT146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2142KT146
TRANS NPN DARL 30V 0.3A SMT3

TRANS NPN DARL 30V 0.3A SMT3

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2SD2142KT146
Darlington Transistors 2SD2142KT146
Darlington Transistors DARL NPN 30V .3A

Darlington Transistors DARL NPN 30V .3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-2SD2142KT146 2SD2142KT146CT-ND 005974-2SD2142KT146 2SD2142KT146 2SD2142KT146
Product Name 30V 0.3A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2142KT146 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Polarity NPN NPN NPN; NPN - Darlington
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SMT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data