ROHM Semiconductor USA, LLC NPN Driver Transistor 2SCR512P

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN Driver Transistor - 2SCR512P - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Driver Transistor
2SCR512P
NPN Driver Transistor 2SCR512P
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SCR512P - 197551-2SCR512P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR512P
197551-2SCR512P
TRANSISTORS - Transistors (BJT) - Single - 2SCR512P 197551-2SCR512P
Manufacturer: Rohm Semiconductor Win Source Part Number: 197551-2SCR512P Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 35mA, 700mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 197551-2SCR512P
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 35mA, 700mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 2A Bipolar Transistor
276-2SCR512P
30V 2A Bipolar Transistor 276-2SCR512P
NPN 30V 2A MEDIUM POWER TRANSIST Product overview: 2SCR512P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512P can be used for catalog matching and distributor lookup.

NPN 30V 2A MEDIUM POWER TRANSIST Product overview: 2SCR512P from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR512P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SCR512P 197551-2SCR512P 276-2SCR512P
Product Name NPN Driver Transistor TRANSISTORS - Transistors (BJT) - Single - 2SCR512P 30V 2A Bipolar Transistor
Polarity NPN NPN; NPN NPN
Package Type SOT89; SOT-89 SOT3; MPT3 Reel - TR
Transistor Grade / Operating Range Commercial
Unlock Full Specs
to access all available technical data