Bipolar (BJT) Transistor NPN 400V 100mA 500mW Surface Mount MPT3
Bipolar (BJT) Transistor NPN 400V 100mA 500mW Surface Mount MPT3
Bipolar (BJT) Transistor NPN 400V 100mA 500mW Surface Mount MPT3
TRANS NPN 400V 0.1A MPT3
TRANSISTOR, NPN, 400V, 0.1A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:500mW; DC Collector Current:100mA; DC Current Gain hFE:82hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 400V Vceo 100mA Ic MPT3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SCR346PT100PTR-ND | 2SCR346PT100P | 82AC4041 | 2SCR346PT100P |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 400V, 0.1A, Sot-89; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | TO-243AA | MPT3 | TO-3; SOT89 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |