ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD1857TV2P

Description
Bipolar (BJT) Transistor NPN 120V 2A 80MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 2A 80MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD1857TV2P-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1857TV2P-ND
Single Bipolar Transistors 2SD1857TV2P-ND
Bipolar (BJT) Transistor NPN 120V 2A 80MHz 1W Through Hole ATV

Bipolar (BJT) Transistor NPN 120V 2A 80MHz 1W Through Hole ATV

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD1857TV2P - 906393-2SD1857TV2P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1857TV2P
906393-2SD1857TV2P
TRANSISTORS - Transistors (BJT) - Single - 2SD1857TV2P 906393-2SD1857TV2P
Manufacturer: Rohm Semiconductor Win Source Part Number: 906393-2SD1857TV2P Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 120 V 2 A 80MHz 1 W Through Hole ATV Package: Tape & Box (TB) Package: 3-SIP Mounting: Through Hole Part Status: Obsolete Family Name: 2SD1857 Categories: Discrete Semiconductor Products Case / Package: ATV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075

Manufacturer: Rohm Semiconductor
Win Source Part Number: 906393-2SD1857TV2P
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 120 V 2 A 80MHz 1 W Through Hole ATV
Package: Tape & Box (TB)
Package: 3-SIP
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SD1857
Categories: Discrete Semiconductor Products
Case / Package: ATV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1857TV2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1857TV2P
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1857TV2P
TRANS NPN 120V 2A ATV

TRANS NPN 120V 2A ATV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SD1857TV2P-ND 906393-2SD1857TV2P 2SD1857TV2P
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD1857TV2P Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 274920 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers