ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SD2114KT146V 2SD2114KT146V

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005972-2SD2114KT146V Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 820 @ 10mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005972-2SD2114KT146V Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 820 @ 10mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD2114KT146V - 005972-2SD2114KT146V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2114KT146V
005972-2SD2114KT146V
TRANSISTORS - Transistors (BJT) - Single - 2SD2114KT146V 005972-2SD2114KT146V
Manufacturer: Rohm Semiconductor Win Source Part Number: 005972-2SD2114KT146V Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 350MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 820 @ 10mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005972-2SD2114KT146V
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 350MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 10mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2SD2114KT146VDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2114KT146VDKR-ND
Single Bipolar Transistors 2SD2114KT146VDKR-ND
Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2114KT146VCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2114KT146VCT-ND
Single Bipolar Transistors 2SD2114KT146VCT-ND
Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2114KT146VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2114KT146VTR-ND
Single Bipolar Transistors 2SD2114KT146VTR-ND
Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 200mW Surface Mount SMT3

Bipolar (BJT) Transistor NPN 20V 500mA 350MHz 200mW Surface Mount SMT3

Buy Now Datasheet
Singapore, Singapore
20V 0.5A Bipolar Transistor
276-2SD2114KT146V
20V 0.5A Bipolar Transistor 276-2SD2114KT146V
TRANS NPN 20V 0.5A SMT3 Product overview: 2SD2114KT146V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2114KT146V can be used for catalog matching and distributor lookup.

TRANS NPN 20V 0.5A SMT3 Product overview: 2SD2114KT146V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2114KT146V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor Smt3; Transistor Polarity Rohm - 40P3478 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Smt3; Transistor Polarity Rohm
40P3478
Transistor Smt3; Transistor Polarity Rohm 40P3478
TRANSISTOR SMT3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:350MHz; Power Dissipation Pd:200mW; DC Collector Current:500mA; DC Current Gain hFE:820hFE; Transistor Case Style:SOT-346; No. RoHS Compliant: Yes

TRANSISTOR SMT3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:350MHz; Power Dissipation Pd:200mW; DC Collector Current:500mA; DC Current Gain hFE:820hFE; Transistor Case Style:SOT-346; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2114KT146V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2114KT146V
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2114KT146V
TRANS NPN 20V 0.5A SMT3

TRANS NPN 20V 0.5A SMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2114KT146V
Bipolar Transistors - BJT 2SD2114KT146V
Bipolar Transistors - BJT NPN 20V 0.5A

Bipolar Transistors - BJT NPN 20V 0.5A

Buy Now Datasheet
TRANS NPN 20V 0.5A SOT-346 - 687-2SD2114KT146V - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 0.5A SOT-346
687-2SD2114KT146V
TRANS NPN 20V 0.5A SOT-346 687-2SD2114KT146V
TRANS NPN 20V 0.5A SOT-346

TRANS NPN 20V 0.5A SOT-346

Supplier's Site
Single Bipolar Transistors - 2SD2114KT146V - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD2114KT146V
Single Bipolar Transistors 2SD2114KT146V
TRANS NPN 20V 0.5A SMT3

TRANS NPN 20V 0.5A SMT3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2SD2114KT146V
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2SD2114KT146V
20V 200mW 820@10mA,3V 500mA NPN TO-236-3(SOT-23-3) Bipolar Transistors - BJT ROHS

20V 200mW 820@10mA,3V 500mA NPN TO-236-3(SOT-23-3) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005972-2SD2114KT146V 2SD2114KT146VDKR-ND 276-2SD2114KT146V 40P3478 2SD2114KT146V 2SD2114KT146V 687-2SD2114KT146V 2SD2114KT146V 2SD2114KT146V
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD2114KT146V Single Bipolar Transistors 20V 0.5A Bipolar Transistor Transistor Smt3; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS NPN 20V 0.5A SOT-346 Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT3; SMT3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data