Lapp Tannehill 54115455 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Blue OLF54115455

Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115455. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115455 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115455. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115455 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
54115455 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Blue - OLF54115455 - Lapp Tannehill
Savage, MN, United States
54115455 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Blue
OLF54115455
54115455 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Blue OLF54115455
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115455. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115455 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115455.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115455 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.63 - 0.906 CLAMPING RANGE (MM) : 16 - 23 OVERALL LENGTH (IN) : 2.048 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54115455
Product Name 54115455 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Blue
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Traction Relief Cable Gland - 5306030 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers