Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
HONEYWELL ANALYTICS, INC.
206985A -- VALVE COIL
Honeywell Analytics, Inc.
Valve Coil
206985A
Description
COIL KIT, 24 VDC, 75-90A. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
COIL KIT, 24 VDC, 75-90A. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Valve Coil
7565547
Valve Coil
7565547
COIL KIT, 24 VDC, 75-90A. FREE 2 YEAR RADWELL WARRANTY
COIL KIT, 24 VDC, 75-90A. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Number
7565547
Product Name
Valve Coil
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Pressure reducer 1/4" with pressure gauge
pressure-reducer-1-4-with-pressure-gauge
View Details
Jergens, Inc.
Hydraulic Check Valves
61607
Specs
Valve Type
Check
Media
Hydraulic
Maximum Pressure
5000.00 psi (3519 m H2O)
View Details
jbj Techniques Limited
ASOV air shut off valves
Specs
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
ThermOmegaTech®
Enclosure Temperature Control Valve
TV/SC-I
Specs
Valve Type
Control Valve
Primary Material
Stainless Steel
Media
Water; Hot Water; Cold Water ; Gas; Steam; Air; Chemical
View Details