Banjo Corporation Ball Valve 1MKK7

Description
BALL VALVE, POLPROPYLENE BODY MATERIAL, INLINE BODY STYLE, 3 PIECE VALVE, FNPT X FNPT CONNECTION, FULL PORT, 150 PSI CWP MAX, LEVER HANDLE TYPE, 2.00 INCH PIPE SIZE, 5.47 INCH OVERALL LENGTH, STAINLESS STEEL BOLTS. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, POLPROPYLENE BODY MATERIAL, INLINE BODY STYLE, 3 PIECE VALVE, FNPT X FNPT CONNECTION, FULL PORT, 150 PSI CWP MAX, LEVER HANDLE TYPE, 2.00 INCH PIPE SIZE, 5.47 INCH OVERALL LENGTH, STAINLESS STEEL BOLTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 140889562 - Radwell International
Willingboro, NJ, United States
Ball Valve
140889562
Ball Valve 140889562
BALL VALVE, POLPROPYLENE BODY MATERIAL, INLINE BODY STYLE, 3 PIECE VALVE, FNPT X FNPT CONNECTION, FULL PORT, 150 PSI CWP MAX, LEVER HANDLE TYPE, 2.00 INCH PIPE SIZE, 5.47 INCH OVERALL LENGTH, STAINLESS STEEL BOLTS. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, POLPROPYLENE BODY MATERIAL, INLINE BODY STYLE, 3 PIECE VALVE, FNPT X FNPT CONNECTION, FULL PORT, 150 PSI CWP MAX, LEVER HANDLE TYPE, 2.00 INCH PIPE SIZE, 5.47 INCH OVERALL LENGTH, STAINLESS STEEL BOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 140889562
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000010177-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details