Ross Controls Control Valve 1968B3007

Description
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/8 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/8 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 34133941 - Radwell International
Willingboro, NJ, United States
Control Valve
34133941
Control Valve 34133941
FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/8 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL VALVE, 19 SERIES, HEAVY-DUTY, HIGH-CAPACITY, NPT THREADS, 3/8 PORT, 3/8 BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
ROSS CONTROLS Valves 1968B3007

ROSS CONTROLS Valves 1968B3007

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 34133941
Product Name Control Valve Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Air solenoid valve - CPE18-M1H-3GL-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details