Bosch Tool Corporation Solenoid Coil 19857

Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 50/60 HZ, 90/550 VA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 50/60 HZ, 90/550 VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 226964752 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
226964752
Solenoid Coil 226964752
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 50/60 HZ, 90/550 VA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 50/60 HZ, 90/550 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226964752
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pneumatic Solenoid Valves - 2021451 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Two-Pieced Medium Pressure Valve - VLE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details