Eaton Corporation Hydraulic Valve 20197A

Description
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VICKERS TMW0117, 2-1/2 X 2-5/8 X 1-1/4". FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VICKERS TMW0117, 2-1/2 X 2-5/8 X 1-1/4". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 58556567 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
58556567
Hydraulic Valve 58556567
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VICKERS TMW0117, 2-1/2 X 2-5/8 X 1-1/4". FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, VICKERS TMW0117, 2-1/2 X 2-5/8 X 1-1/4". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 58556567
Product Name Hydraulic Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
Ball Check Valve 0 5 4 - 1210040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details