Radwell International Pressure Relief Valve 219191063

Description
RELIEF VALVE, MODEL 330S, 1/4 INCH MNPT, GAS ASME SECTION VIII, 6500 PSIG, 186 SCFM CAPACITY, URETHANE SOFT SEAT. FREE 2 YEAR RADWELL WARRANTY
Description
RELIEF VALVE, MODEL 330S, 1/4 INCH MNPT, GAS ASME SECTION VIII, 6500 PSIG, 186 SCFM CAPACITY, URETHANE SOFT SEAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 219191063 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
219191063
Pressure Relief Valve 219191063
RELIEF VALVE, MODEL 330S, 1/4 INCH MNPT, GAS ASME SECTION VIII, 6500 PSIG, 186 SCFM CAPACITY, URETHANE SOFT SEAT. FREE 2 YEAR RADWELL WARRANTY

RELIEF VALVE, MODEL 330S, 1/4 INCH MNPT, GAS ASME SECTION VIII, 6500 PSIG, 186 SCFM CAPACITY, URETHANE SOFT SEAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 219191063
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543085 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
125 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details