Parker Hannifin/Electromechanical Automation Valve Repair Kit 202039

Description
PLUG KIT, MAIN VALVE, S4A, 1 1/4IN. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG KIT, MAIN VALVE, S4A, 1 1/4IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 20582575 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
20582575
Valve Repair Kit 20582575
PLUG KIT, MAIN VALVE, S4A, 1 1/4IN. FREE 2 YEAR RADWELL WARRANTY

PLUG KIT, MAIN VALVE, S4A, 1 1/4IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20582575
Product Name Valve Repair Kit
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514663 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Check Valve 0 5 4 - 1216030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
HI-Q Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves | High Flow Relief Valves
Valve Size 1.00 inch (25.40 mm)
View Details