ASCO Solenoid Valve 153SA425K019M30

Description
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 14875985 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
14875985
Solenoid Valve 14875985
SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK 15 SERIES, 3/8" PORT SIZE, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, TERMINAL BLOCK MOUNTING, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 14875985
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV4-1O-06-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details