MAC Valves, Inc. USA Solenoid Valve 166B-111JB

Description
SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH BSPP INLINE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH BSPP INLINE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 121765952 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
121765952
Solenoid Valve 121765952
SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH BSPP INLINE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 100 SERIES, 3-WAY, N.C. ONLY IND. INLINE, 1/8 INCH BSPP INLINE, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 121765952
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-050-SS-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details