Durabla Canada Ltd. - Gasket Resources Inc. Ball Valve 1573

Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE ASSEMBLY, 4 IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE ASSEMBLY, 4 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 225153233 - Radwell International
Willingboro, NJ, United States
Ball Valve
225153233
Ball Valve 225153233
DISCONTINUED BY MANUFACTURER, CHECK VALVE ASSEMBLY, 4 IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CHECK VALVE ASSEMBLY, 4 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 225153233
Product Name Ball Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517003 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details
125 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details