Spears Manufacturing Company Ball Valve 1829-005

Description
BALL VALVE, INDUSTRIAL, TU2000, 1/2 IN, PVC. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, INDUSTRIAL, TU2000, 1/2 IN, PVC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 24430593 - Radwell International
Willingboro, NJ, United States
Ball Valve
24430593
Ball Valve 24430593
BALL VALVE, INDUSTRIAL, TU2000, 1/2 IN, PVC. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, INDUSTRIAL, TU2000, 1/2 IN, PVC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24430593
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 621LL-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details