Artesyn Embedded Power Control Valve 167A-21

Description
DISCONTINUED BY MANUFACTURER, THREE WAY SWITCHING VALVE, TYPE 167A, 1/4 INCH, 0-20 PSI SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THREE WAY SWITCHING VALVE, TYPE 167A, 1/4 INCH, 0-20 PSI SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 121931211 - Radwell International
Willingboro, NJ, United States
Control Valve
121931211
Control Valve 121931211
DISCONTINUED BY MANUFACTURER, THREE WAY SWITCHING VALVE, TYPE 167A, 1/4 INCH, 0-20 PSI SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THREE WAY SWITCHING VALVE, TYPE 167A, 1/4 INCH, 0-20 PSI SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 121931211
Product Name Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162983871 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
Sporlan Oil Level Control Components - OCV-30 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details