Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
GEORG FISCHER PIPING SYSTEMS LTD
167-360-402 -- BALL VALVE
Georg Fischer Piping Systems Ltd
Ball Valve
167-360-402
Description
BALL VALVE, 20MM, POPYPRO. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BALL VALVE, 20MM, POPYPRO. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Ball Valve
119084154
Ball Valve
119084154
BALL VALVE, 20MM, POPYPRO. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 20MM, POPYPRO. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Number
119084154
Product Name
Ball Valve
Valve Type
Ball
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
Dual Syringe Diluter Valve
53175-01
Specs
Valve Type
Sampling
Media
Chemical
Maximum Pressure
100.00 psi (70.38 m H2O)
View Details
Shenzhen Jewellok Technology Co., Ltd.
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China
Specs
Valve Type
Ball
Primary Material
Stainless Steel
Media
Gas
View Details
Bonomi North America, Inc.
Full Port Brass Ball Valve
171N-1
Specs
Valve Type
Ball
Primary Material
Brass / Bronze
Media
Water; Gas
View Details
Kuriyama of America, Inc.
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File
PPBV300
Specs
Valve Type
Ball
Primary Material
PP
Valve Size
3.00 inch (76.20 mm)
View Details