Radwell International Solenoid Coil 177573679

Description
SOLENOID COIL, 12VDC, ROUND, 1-1/4 INCH DIAMETER, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID COIL, 12VDC, ROUND, 1-1/4 INCH DIAMETER, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 177573679 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
177573679
Solenoid Coil 177573679
SOLENOID COIL, 12VDC, ROUND, 1-1/4 INCH DIAMETER, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

SOLENOID COIL, 12VDC, ROUND, 1-1/4 INCH DIAMETER, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 177573679
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Ball Check Valve 0 5 4 - 1213012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.25 inch (31.75 mm)
View Details
855 LC2 Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details