Graco Inc. Valve Repair Kit 183605

Description
VALVE CAP. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 34123437 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
34123437
Valve Repair Kit 34123437
VALVE CAP. FREE 2 YEAR RADWELL WARRANTY

VALVE CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34123437
Product Name Valve Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Sporlan Oil Level Control Components - OCV-30 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details