ASCO Solenoid Valve 152SS415K

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 152SS415K000030. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 152SS415K000030. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 4854767 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
4854767
Solenoid Valve 4854767
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 152SS415K000030. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK 15 SERIES, 1/4" PORT SIZE, DOUBLE DIRECT SOLENOID, 2 POSITION, 4-WAY, MANIFOLD BLOCK MOUNTING, PLUG-IN, W/ LIGHT, NPTF PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 152SS415K000030. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 4854767
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
10mm PICOSOL - 11-211PI011H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details