Spears Manufacturing Company Ball Valve 1839-007C

Description
TRUE UNION 2000 INDUSTRIAL BALL VALVE, 3/4 IN NOMINAL, SOCKET AND FNPT END STYLE, CPVC BODY, FKM. FREE 2 YEAR RADWELL WARRANTY
Description
TRUE UNION 2000 INDUSTRIAL BALL VALVE, 3/4 IN NOMINAL, SOCKET AND FNPT END STYLE, CPVC BODY, FKM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 226228200 - Radwell International
Willingboro, NJ, United States
Ball Valve
226228200
Ball Valve 226228200
TRUE UNION 2000 INDUSTRIAL BALL VALVE, 3/4 IN NOMINAL, SOCKET AND FNPT END STYLE, CPVC BODY, FKM. FREE 2 YEAR RADWELL WARRANTY

TRUE UNION 2000 INDUSTRIAL BALL VALVE, 3/4 IN NOMINAL, SOCKET AND FNPT END STYLE, CPVC BODY, FKM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226228200
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Hydraulic Flow Control Valves - 61609 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details