Fives North American Combustion, Inc. Gas Valve 1808-01

Description
NORTH AMERICAN MFG Valves 1808-01
Description
NORTH AMERICAN MFG Valves 1808-01

Suppliers

Company
Product
Description
Supplier Links
Gas Valve -  - Radwell International
Willingboro, NJ, United States
Gas Valve
Gas Valve
NORTH AMERICAN MFG Valves 1808-01

NORTH AMERICAN MFG Valves 1808-01

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Gas Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303121 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.51 inch (140.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121602025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
8 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details