PHD, Inc. Pneumatic Valve AVB11/8X1-P

Description
PNEUMATIC CYLINDER, 1-1/8IN BORE, 1IN STROKE,. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC CYLINDER, 1-1/8IN BORE, 1IN STROKE,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 116286682 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
116286682
Pneumatic Valve 116286682
PNEUMATIC CYLINDER, 1-1/8IN BORE, 1IN STROKE,. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC CYLINDER, 1-1/8IN BORE, 1IN STROKE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 116286682
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
32mm BACOSOL - 04-211-204-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
187 TRI Thermal Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Thermal Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details