Automationdirect.com Solenoid Valve AVS-5212-120A

Description
SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 1/4IN FEMALE NPT INLET, (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC COIL, 4.5 VA, 11MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 1/4IN FEMALE NPT INLET, (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC COIL, 4.5 VA, 11MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 22651229 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
22651229
Solenoid Valve 22651229
SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 1/4IN FEMALE NPT INLET, (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC COIL, 4.5 VA, 11MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 1/4IN FEMALE NPT INLET, (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC COIL, 4.5 VA, 11MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 22651229
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1230020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 2.00 inch (50.80 mm)
View Details