Crown Engineering Corporation Butterfly Valve B205F

Description
1/2 INCH FLARE VALVE, 1/2 INCH FLARE VALVE, FIROMATIC VALVE . FREE 2 YEAR RADWELL WARRANTY
Description
1/2 INCH FLARE VALVE, 1/2 INCH FLARE VALVE, FIROMATIC VALVE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - 103490998 - Radwell International
Willingboro, NJ, United States
Butterfly Valve
103490998
Butterfly Valve 103490998
1/2 INCH FLARE VALVE, 1/2 INCH FLARE VALVE, FIROMATIC VALVE . FREE 2 YEAR RADWELL WARRANTY

1/2 INCH FLARE VALVE, 1/2 INCH FLARE VALVE, FIROMATIC VALVE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 103490998
Product Name Butterfly Valve
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Freeze Protection Valve - HAT/FP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Cold Water  ; Potable Water (optional feature)
View Details
360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details